Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7320FRBSL

Description
732 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
732 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7320FRBSL-ND
Through Hole Resistors RWR80S7320FRBSL-ND
732 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 732 OHM 2W 1% WW AXIAL - RWR80S7320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 2W 1% WW AXIAL
RWR80S7320FRBSL
RES 732 OHM 2W 1% WW AXIAL RWR80S7320FRBSL
RES 732ohm 2W 1% WW AXIAL

RES 732ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7320FRBSL
Wirewound Resistors 3110-RWR80S7320FRBSL
EGS-3-80 732 1% RWR80S7320FR BSL

EGS-3-80 732 1% RWR80S7320FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7320FRBSL-ND RWR80S7320FRBSL 3110-RWR80S7320FRBSL
Product Name Through Hole Resistors RES 732 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers