Vishay Intertechnology, Inc. RES 866 OHM 2W 1% WW AXIAL RWR80S8660FSRSL

Description
RES 866ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 866ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 2W 1% WW AXIAL - RWR80S8660FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 2W 1% WW AXIAL
RWR80S8660FSRSL
RES 866 OHM 2W 1% WW AXIAL RWR80S8660FSRSL
RES 866ohm 2W 1% WW AXIAL

RES 866ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8660FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8660FSRSL
Wirewound Resistors 3110-RWR80S8660FSRSL
EGS-3-80 866 1% RWR80S8660FS RSL

EGS-3-80 866 1% RWR80S8660FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8660FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8660FSRSL-ND
Through Hole Resistors RWR80S8660FSRSL-ND
866 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8660FSRSL 3110-RWR80S8660FSRSL RWR80S8660FSRSL-ND
Product Name RES 866 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers