Vishay Intertechnology, Inc. RES 7.6 OHM 2W 1% WW AXIAL RWR80S7R60FSB12

Description
RES 7.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.6 OHM 2W 1% WW AXIAL - RWR80S7R60FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.6 OHM 2W 1% WW AXIAL
RWR80S7R60FSB12
RES 7.6 OHM 2W 1% WW AXIAL RWR80S7R60FSB12
RES 7.6ohm 2W 1% WW AXIAL

RES 7.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S7R60FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7R60FSB12-ND
Through Hole Resistors RWR80S7R60FSB12-ND
7.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7R60FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R60FSB12
Wirewound Resistors 3110-RWR80S7R60FSB12
EGS-3-80 7.6 1% RWR80S7R60FS B12

EGS-3-80 7.6 1% RWR80S7R60FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7R60FSB12 RWR80S7R60FSB12-ND 3110-RWR80S7R60FSB12
Product Name RES 7.6 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.6 ohms 7.6 ohms 7.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details