Vishay Intertechnology, Inc. Wirewound Resistors RWR80S73R2DMB12

Description
EGS-3-80 73.2 .5% RWR80S73R2DM B12
Request a Quote Datasheet
Description
EGS-3-80 73.2 .5% RWR80S73R2DM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S73R2DMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S73R2DMB12
Wirewound Resistors 3110-RWR80S73R2DMB12
EGS-3-80 73.2 .5% RWR80S73R2DM B12

EGS-3-80 73.2 .5% RWR80S73R2DM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S73R2DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S73R2DMB12-ND
Through Hole Resistors RWR80S73R2DMB12-ND
73.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 73.2 OHM 2W 0.5% WW AXIAL - RWR80S73R2DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 2W 0.5% WW AXIAL
RWR80S73R2DMB12
RES 73.2 OHM 2W 0.5% WW AXIAL RWR80S73R2DMB12
RES 73.2ohm 2W 0.5% WW AXIAL

RES 73.2ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S73R2DMB12 RWR80S73R2DMB12-ND RWR80S73R2DMB12
Product Name Wirewound Resistors Through Hole Resistors RES 73.2 OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details