Vishay Intertechnology, Inc. RES 768 OHM 2W 1% WW AXIAL RWR80S7680FRS73

Description
RES 768ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 768ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 2W 1% WW AXIAL - RWR80S7680FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 2W 1% WW AXIAL
RWR80S7680FRS73
RES 768 OHM 2W 1% WW AXIAL RWR80S7680FRS73
RES 768ohm 2W 1% WW AXIAL

RES 768ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7680FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7680FRS73
Wirewound Resistors 3110-RWR80S7680FRS73
EGS-3-80 768 1% RWR80S7680FR S73

EGS-3-80 768 1% RWR80S7680FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7680FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7680FRS73-ND
Through Hole Resistors RWR80S7680FRS73-ND
768 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7680FRS73 3110-RWR80S7680FRS73 RWR80S7680FRS73-ND
Product Name RES 768 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details