EGS-3-80 71.5 1% RWR80S71R5FR RSL
71.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 71.5ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S71R5FRRSL | RWR80S71R5FRRSL-ND | RWR80S71R5FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 71.5 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 71.5 ohms | 71.5 ohms | 71.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |