Vishay Intertechnology, Inc. RES 6.8 OHM 2W 1% WW AXIAL RWR80S6R80FSBSL

Description
RES 6.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 2W 1% WW AXIAL - RWR80S6R80FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 2W 1% WW AXIAL
RWR80S6R80FSBSL
RES 6.8 OHM 2W 1% WW AXIAL RWR80S6R80FSBSL
RES 6.8ohm 2W 1% WW AXIAL

RES 6.8ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6R80FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R80FSBSL
Wirewound Resistors 3110-RWR80S6R80FSBSL
EGS-3-80 6.8 1% RWR80S6R80FS BSL

EGS-3-80 6.8 1% RWR80S6R80FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6R80FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R80FSBSL-ND
Through Hole Resistors RWR80S6R80FSBSL-ND
6.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6R80FSBSL 3110-RWR80S6R80FSBSL RWR80S6R80FSBSL-ND
Product Name RES 6.8 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details