Vishay Intertechnology, Inc. RES 700 OHM 2W 1% WW AXIAL RWR80S7000FMS73

Description
RES 700ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 700ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 2W 1% WW AXIAL - RWR80S7000FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 2W 1% WW AXIAL
RWR80S7000FMS73
RES 700 OHM 2W 1% WW AXIAL RWR80S7000FMS73
RES 700ohm 2W 1% WW AXIAL

RES 700ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S7000FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7000FMS73-ND
Through Hole Resistors RWR80S7000FMS73-ND
700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

700 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
700 OHM 2W Resistor - 53-RWR80S7000FMS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700 OHM 2W Resistor
53-RWR80S7000FMS73
700 OHM 2W Resistor 53-RWR80S7000FMS73
RES 700 OHM 2W 1% WW AXIAL Product overview: RWR80S7000FMS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 700 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80S7000FMS73 can be used for catalog matching and distributor lookup.

RES 700 OHM 2W 1% WW AXIAL Product overview: RWR80S7000FMS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 700 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80S7000FMS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RWR80S7000FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7000FMS73
Wirewound Resistors 3110-RWR80S7000FMS73
EGS-3-80 700 1% RWR80S7000FM S73

EGS-3-80 700 1% RWR80S7000FM S73

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1059503-RWR80S7000FMS73
Resistors - Through Hole Resistors 1059503-RWR80S7000FMS73
Win Source Part Number: 1059503-RWR80S7000FM S73 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR80S Features: Military, Moisture Resistant Package: Tape & Reel (TR) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Failure Rate: M (1%) Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 700 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm) Alternative Parts (Cross-Reference): 45F700; WHC750FET; WNC750FE; RWR80S7320FRB12; RWR80S6810FSB12; RWR80S7680FSB12; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR80S7000FMS73-MIL Base Product Number: RWR80 RoHS Status: RoHS non-compliant

Win Source Part Number: 1059503-RWR80S7000FMS73
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR80S
Features: Military, Moisture Resistant
Package: Tape & Reel (TR)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: M (1%)
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 700 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm)
Alternative Parts (Cross-Reference): 45F700; WHC750FET; WNC750FE; RWR80S7320FRB12; RWR80S6810FSB12; RWR80S7680FSB12;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR80S7000FMS73-MIL
Base Product Number: RWR80
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number RWR80S7000FMS73 RWR80S7000FMS73-ND 53-RWR80S7000FMS73 3110-RWR80S7000FMS73 1059503-RWR80S7000FMS73
Product Name RES 700 OHM 2W 1% WW AXIAL Through Hole Resistors 700 OHM 2W Resistor Wirewound Resistors Resistors - Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 700 ohms 700 ohms 700 ohms 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers