Vishay Intertechnology, Inc. RES 75 OHM 2W 1% WW AXIAL RWR80S75R0FRBSL

Description
RES 75ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2W 1% WW AXIAL - RWR80S75R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% WW AXIAL
RWR80S75R0FRBSL
RES 75 OHM 2W 1% WW AXIAL RWR80S75R0FRBSL
RES 75ohm 2W 1% WW AXIAL

RES 75ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S75R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S75R0FRBSL-ND
Through Hole Resistors RWR80S75R0FRBSL-ND
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S75R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S75R0FRBSL
Wirewound Resistors 3110-RWR80S75R0FRBSL
EGS-3-80 75 1% RWR80S75R0FR BSL

EGS-3-80 75 1% RWR80S75R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S75R0FRBSL RWR80S75R0FRBSL-ND 3110-RWR80S75R0FRBSL
Product Name RES 75 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details