Vishay Intertechnology, Inc. Wirewound Resistors RWR80S7500FRRSL

Description
EGS-3-80 750 1% RWR80S7500FR RSL
Request a Quote Datasheet
Description
EGS-3-80 750 1% RWR80S7500FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S7500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7500FRRSL
Wirewound Resistors 3110-RWR80S7500FRRSL
EGS-3-80 750 1% RWR80S7500FR RSL

EGS-3-80 750 1% RWR80S7500FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S7500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7500FRRSL-ND
Through Hole Resistors RWR80S7500FRRSL-ND
750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 2W 1% WW AXIAL - RWR80S7500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR80S7500FRRSL
RES 750 OHM 2W 1% WW AXIAL RWR80S7500FRRSL
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S7500FRRSL RWR80S7500FRRSL-ND RWR80S7500FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers