Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6900BSB12

Description
EGS-3-80 690 .1% RWR80S6900BS B12
Request a Quote Datasheet
Description
EGS-3-80 690 .1% RWR80S6900BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6900BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6900BSB12
Wirewound Resistors 3110-RWR80S6900BSB12
EGS-3-80 690 .1% RWR80S6900BS B12

EGS-3-80 690 .1% RWR80S6900BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6900BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6900BSB12-ND
Through Hole Resistors RWR80S6900BSB12-ND
690 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

690 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 690 OHM 2W 0.1% WW AXIAL - RWR80S6900BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690 OHM 2W 0.1% WW AXIAL
RWR80S6900BSB12
RES 690 OHM 2W 0.1% WW AXIAL RWR80S6900BSB12
RES 690ohm 2W 0.1% WW AXIAL

RES 690ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6900BSB12 RWR80S6900BSB12-ND RWR80S6900BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 690 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 690 ohms 690 ohms 690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers