Vishay Intertechnology, Inc. RES 6.04 OHM 2W 1% WW AXIAL RWR80S6R04FRBSL

Description
RES 6.04ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 2W 1% WW AXIAL - RWR80S6R04FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 2W 1% WW AXIAL
RWR80S6R04FRBSL
RES 6.04 OHM 2W 1% WW AXIAL RWR80S6R04FRBSL
RES 6.04ohm 2W 1% WW AXIAL

RES 6.04ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6R04FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R04FRBSL-ND
Through Hole Resistors RWR80S6R04FRBSL-ND
6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6R04FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R04FRBSL
Wirewound Resistors 3110-RWR80S6R04FRBSL
EGS-3-80 6.04 1% RWR80S6R04FR BSL

EGS-3-80 6.04 1% RWR80S6R04FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6R04FRBSL RWR80S6R04FRBSL-ND 3110-RWR80S6R04FRBSL
Product Name RES 6.04 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1091RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details