Vishay Intertechnology, Inc. RES 75 OHM 2W 1% WW AXIAL RWR80S75R0FSRSL

Description
RES 75ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2W 1% WW AXIAL - RWR80S75R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% WW AXIAL
RWR80S75R0FSRSL
RES 75 OHM 2W 1% WW AXIAL RWR80S75R0FSRSL
RES 75ohm 2W 1% WW AXIAL

RES 75ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S75R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S75R0FSRSL
Wirewound Resistors 3110-RWR80S75R0FSRSL
EGS-3-80 75 1% RWR80S75R0FS RSL

EGS-3-80 75 1% RWR80S75R0FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S75R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S75R0FSRSL-ND
Through Hole Resistors RWR80S75R0FSRSL-ND
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S75R0FSRSL 3110-RWR80S75R0FSRSL RWR80S75R0FSRSL-ND
Product Name RES 75 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129376-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details