Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8450FSRSL

Description
EGS-3-80 845 1% RWR80S8450FS RSL
Request a Quote Datasheet
Description
EGS-3-80 845 1% RWR80S8450FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8450FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8450FSRSL
Wirewound Resistors 3110-RWR80S8450FSRSL
EGS-3-80 845 1% RWR80S8450FS RSL

EGS-3-80 845 1% RWR80S8450FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8450FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8450FSRSL-ND
Through Hole Resistors RWR80S8450FSRSL-ND
845 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 845 OHM 2W 1% WW AXIAL - RWR80S8450FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 2W 1% WW AXIAL
RWR80S8450FSRSL
RES 845 OHM 2W 1% WW AXIAL RWR80S8450FSRSL
RES 845ohm 2W 1% WW AXIAL

RES 845ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8450FSRSL RWR80S8450FSRSL-ND RWR80S8450FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 845 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details