RES 69ohm 2W 0.5% WW AXIAL
69 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 69 .5% RWR80S69R0DM B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S69R0DMB12 | RWR80S69R0DMB12-ND | 3110-RWR80S69R0DMB12 |
| Product Name | RES 69 OHM 2W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 69 ohms | 69 ohms | 69 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |