Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8450FSB12

Description
EGS-3-80 845 1% RWR80S8450FS B12
Request a Quote Datasheet
Description
EGS-3-80 845 1% RWR80S8450FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8450FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8450FSB12
Wirewound Resistors 3110-RWR80S8450FSB12
EGS-3-80 845 1% RWR80S8450FS B12

EGS-3-80 845 1% RWR80S8450FS B12

Supplier's Site Datasheet
RES 845 OHM 2W 1% WW AXIAL - RWR80S8450FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 2W 1% WW AXIAL
RWR80S8450FSB12
RES 845 OHM 2W 1% WW AXIAL RWR80S8450FSB12
RES 845ohm 2W 1% WW AXIAL

RES 845ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8450FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8450FSB12-ND
Through Hole Resistors RWR80S8450FSB12-ND
845 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8450FSB12 RWR80S8450FSB12 RWR80S8450FSB12-ND
Product Name Wirewound Resistors RES 845 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers