Vishay Intertechnology, Inc. Through Hole Resistors RWR80S86R6DMB12

Description
86.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
86.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S86R6DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S86R6DMB12-ND
Through Hole Resistors RWR80S86R6DMB12-ND
86.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.6 OHM 2W 0.5% WW AXIAL - RWR80S86R6DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 0.5% WW AXIAL
RWR80S86R6DMB12
RES 86.6 OHM 2W 0.5% WW AXIAL RWR80S86R6DMB12
RES 86.6ohm 2W 0.5% WW AXIAL

RES 86.6ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S86R6DMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S86R6DMB12
Wirewound Resistors 3110-RWR80S86R6DMB12
EGS-3-80 86.6 .5% RWR80S86R6DM B12

EGS-3-80 86.6 .5% RWR80S86R6DM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S86R6DMB12-ND RWR80S86R6DMB12 3110-RWR80S86R6DMB12
Product Name Through Hole Resistors RES 86.6 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details