Vishay Intertechnology, Inc. Through Hole Resistors RWR80S84R5FSRSL

Description
84.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
84.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S84R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S84R5FSRSL-ND
Through Hole Resistors RWR80S84R5FSRSL-ND
84.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

84.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 84.5 OHM 2W 1% WW AXIAL - RWR80S84R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 2W 1% WW AXIAL
RWR80S84R5FSRSL
RES 84.5 OHM 2W 1% WW AXIAL RWR80S84R5FSRSL
RES 84.5ohm 2W 1% WW AXIAL

RES 84.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S84R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S84R5FSRSL
Wirewound Resistors 3110-RWR80S84R5FSRSL
EGS-3-80 84.5 1% RWR80S84R5FS RSL

EGS-3-80 84.5 1% RWR80S84R5FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S84R5FSRSL-ND RWR80S84R5FSRSL 3110-RWR80S84R5FSRSL
Product Name Through Hole Resistors RES 84.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers