Vishay Intertechnology, Inc. Wirewound Resistors RWR80S85R6DRRSL

Description
EGS-3-80 85.6 .5% RWR80S85R6DR RSL
Request a Quote Datasheet
Description
EGS-3-80 85.6 .5% RWR80S85R6DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S85R6DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S85R6DRRSL
Wirewound Resistors 3110-RWR80S85R6DRRSL
EGS-3-80 85.6 .5% RWR80S85R6DR RSL

EGS-3-80 85.6 .5% RWR80S85R6DR RSL

Supplier's Site Datasheet
RES 85.6 OHM 2W 0.5% WW AXIAL - RWR80S85R6DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6 OHM 2W 0.5% WW AXIAL
RWR80S85R6DRRSL
RES 85.6 OHM 2W 0.5% WW AXIAL RWR80S85R6DRRSL
RES 85.6ohm 2W 0.5% WW AXIAL

RES 85.6ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S85R6DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S85R6DRRSL-ND
Through Hole Resistors RWR80S85R6DRRSL-ND
85.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

85.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S85R6DRRSL RWR80S85R6DRRSL RWR80S85R6DRRSL-ND
Product Name Wirewound Resistors RES 85.6 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 85.6 ohms 85.6 ohms 85.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers