Vishay Intertechnology, Inc. RES 6.04 OHM 2W 0.1% WW AXIAL RWR80S6R04BSBSL

Description
RES 6.04ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 2W 0.1% WW AXIAL - RWR80S6R04BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 2W 0.1% WW AXIAL
RWR80S6R04BSBSL
RES 6.04 OHM 2W 0.1% WW AXIAL RWR80S6R04BSBSL
RES 6.04ohm 2W 0.1% WW AXIAL

RES 6.04ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6R04BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R04BSBSL-ND
Through Hole Resistors RWR80S6R04BSBSL-ND
6.04 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6R04BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R04BSBSL
Wirewound Resistors 3110-RWR80S6R04BSBSL
EGS-3-80 6.04 .1% RWR80S6R04BS BSL

EGS-3-80 6.04 .1% RWR80S6R04BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6R04BSBSL RWR80S6R04BSBSL-ND 3110-RWR80S6R04BSBSL
Product Name RES 6.04 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details