Vishay Intertechnology, Inc. RES 86.6 OHM 2W 1% WW AXIAL RWR80S86R6FRS73

Description
RES 86.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 2W 1% WW AXIAL - RWR80S86R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 1% WW AXIAL
RWR80S86R6FRS73
RES 86.6 OHM 2W 1% WW AXIAL RWR80S86R6FRS73
RES 86.6ohm 2W 1% WW AXIAL

RES 86.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S86R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S86R6FRS73-ND
Through Hole Resistors RWR80S86R6FRS73-ND
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S86R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S86R6FRS73
Wirewound Resistors 3110-RWR80S86R6FRS73
EGS-3-80 86.6 1% RWR80S86R6FR S73

EGS-3-80 86.6 1% RWR80S86R6FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S86R6FRS73 RWR80S86R6FRS73-ND 3110-RWR80S86R6FRS73
Product Name RES 86.6 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details