Vishay Intertechnology, Inc. Wirewound Resistors RWR80S69R0BSRSL

Description
EGS-3-80 69 .1% RWR80S69R0BS RSL
Request a Quote Datasheet
Description
EGS-3-80 69 .1% RWR80S69R0BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S69R0BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S69R0BSRSL
Wirewound Resistors 3110-RWR80S69R0BSRSL
EGS-3-80 69 .1% RWR80S69R0BS RSL

EGS-3-80 69 .1% RWR80S69R0BS RSL

Supplier's Site Datasheet
RES 69 OHM 2W 0.1% WW AXIAL - RWR80S69R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69 OHM 2W 0.1% WW AXIAL
RWR80S69R0BSRSL
RES 69 OHM 2W 0.1% WW AXIAL RWR80S69R0BSRSL
RES 69ohm 2W 0.1% WW AXIAL

RES 69ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S69R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S69R0BSRSL-ND
Through Hole Resistors RWR80S69R0BSRSL-ND
69 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S69R0BSRSL RWR80S69R0BSRSL RWR80S69R0BSRSL-ND
Product Name Wirewound Resistors RES 69 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 69 ohms 69 ohms 69 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details