Vishay Intertechnology, Inc. RES 70.6 OHM 2W 0.1% WW AXIAL RWR80S70R6BRB12

Description
RES 70.6ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 70.6ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6 OHM 2W 0.1% WW AXIAL - RWR80S70R6BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6 OHM 2W 0.1% WW AXIAL
RWR80S70R6BRB12
RES 70.6 OHM 2W 0.1% WW AXIAL RWR80S70R6BRB12
RES 70.6ohm 2W 0.1% WW AXIAL

RES 70.6ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S70R6BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S70R6BRB12
Wirewound Resistors 3110-RWR80S70R6BRB12
EGS-3-80 70.6 .1% RWR80S70R6BR B12

EGS-3-80 70.6 .1% RWR80S70R6BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S70R6BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S70R6BRB12-ND
Through Hole Resistors RWR80S70R6BRB12-ND
70.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

70.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S70R6BRB12 3110-RWR80S70R6BRB12 RWR80S70R6BRB12-ND
Product Name RES 70.6 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70.6 ohms 70.6 ohms 70.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1630186-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details