79.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 79.6ohm 2W 0.1% WW AXIAL
EGS-3-80 79.6 .1% RWR80S79R6BR S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S79R6BRS73-ND | RWR80S79R6BRS73 | 3110-RWR80S79R6BRS73 |
| Product Name | Through Hole Resistors | RES 79.6 OHM 2W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 79.6 ohms | 79.6 ohms | 79.6 ohms |