Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8450FRS73

Description
EGS-3-80 845 1% RWR80S8450FR S73
Request a Quote Datasheet
Description
EGS-3-80 845 1% RWR80S8450FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8450FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8450FRS73
Wirewound Resistors 3110-RWR80S8450FRS73
EGS-3-80 845 1% RWR80S8450FR S73

EGS-3-80 845 1% RWR80S8450FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8450FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8450FRS73-ND
Through Hole Resistors RWR80S8450FRS73-ND
845 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 845 OHM 2W 1% WW AXIAL - RWR80S8450FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 2W 1% WW AXIAL
RWR80S8450FRS73
RES 845 OHM 2W 1% WW AXIAL RWR80S8450FRS73
RES 845ohm 2W 1% WW AXIAL

RES 845ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8450FRS73 RWR80S8450FRS73-ND RWR80S8450FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 845 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details