Vishay Intertechnology, Inc. RES 820 OHM 2W 1% WW AXIAL RWR80S8200FRRSL

Description
RES 820ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 2W 1% WW AXIAL - RWR80S8200FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2W 1% WW AXIAL
RWR80S8200FRRSL
RES 820 OHM 2W 1% WW AXIAL RWR80S8200FRRSL
RES 820ohm 2W 1% WW AXIAL

RES 820ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8200FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8200FRRSL
Wirewound Resistors 3110-RWR80S8200FRRSL
EGS-3-80 820 1% RWR80S8200FR RSL

EGS-3-80 820 1% RWR80S8200FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8200FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8200FRRSL-ND
Through Hole Resistors RWR80S8200FRRSL-ND
820 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

820 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8200FRRSL 3110-RWR80S8200FRRSL RWR80S8200FRRSL-ND
Product Name RES 820 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details