Vishay Intertechnology, Inc. RES 698 OHM 2W 1% WW AXIAL RWR80S6980FRB12

Description
RES 698ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 698ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 2W 1% WW AXIAL - RWR80S6980FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 2W 1% WW AXIAL
RWR80S6980FRB12
RES 698 OHM 2W 1% WW AXIAL RWR80S6980FRB12
RES 698ohm 2W 1% WW AXIAL

RES 698ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6980FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6980FRB12
Wirewound Resistors 3110-RWR80S6980FRB12
EGS-3-80 698 1% RWR80S6980FR B12

EGS-3-80 698 1% RWR80S6980FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6980FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6980FRB12-ND
Through Hole Resistors RWR80S6980FRB12-ND
698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6980FRB12 3110-RWR80S6980FRB12 RWR80S6980FRB12-ND
Product Name RES 698 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers