Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6R04FRS70

Description
EGS-3-80 6.04 1% RWR80S6R04FR S70
Request a Quote Datasheet
Description
EGS-3-80 6.04 1% RWR80S6R04FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6R04FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R04FRS70
Wirewound Resistors 3110-RWR80S6R04FRS70
EGS-3-80 6.04 1% RWR80S6R04FR S70

EGS-3-80 6.04 1% RWR80S6R04FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6R04FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R04FRS70-ND
Through Hole Resistors RWR80S6R04FRS70-ND
6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04 OHM 2W 1% WW AXIAL - RWR80S6R04FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 2W 1% WW AXIAL
RWR80S6R04FRS70
RES 6.04 OHM 2W 1% WW AXIAL RWR80S6R04FRS70
RES 6.04ohm 2W 1% WW AXIAL

RES 6.04ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6R04FRS70 RWR80S6R04FRS70-ND RWR80S6R04FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 6.04 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details