Vishay Intertechnology, Inc. RES 887 OHM 2W 1% WW AXIAL RWR80S8870FSB12

Description
RES 887ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 887ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 2W 1% WW AXIAL - RWR80S8870FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 2W 1% WW AXIAL
RWR80S8870FSB12
RES 887 OHM 2W 1% WW AXIAL RWR80S8870FSB12
RES 887ohm 2W 1% WW AXIAL

RES 887ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8870FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8870FSB12
Wirewound Resistors 3110-RWR80S8870FSB12
EGS-3-80 887 1% RWR80S8870FS B12

EGS-3-80 887 1% RWR80S8870FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8870FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8870FSB12-ND
Through Hole Resistors RWR80S8870FSB12-ND
887 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8870FSB12 3110-RWR80S8870FSB12 RWR80S8870FSB12-ND
Product Name RES 887 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers