Vishay Intertechnology, Inc. RES 162 OHM 2W 1% WW AXIAL RWR80S1620FSRSL

Description
RES 162ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 2W 1% WW AXIAL - RWR80S1620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 2W 1% WW AXIAL
RWR80S1620FSRSL
RES 162 OHM 2W 1% WW AXIAL RWR80S1620FSRSL
RES 162ohm 2W 1% WW AXIAL

RES 162ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1620FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1620FSRSL
Wirewound Resistors 3110-RWR80S1620FSRSL
EGS-3-80 162 1% RWR80S1620FS RSL

EGS-3-80 162 1% RWR80S1620FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1620FSRSL-ND
Through Hole Resistors RWR80S1620FSRSL-ND
162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1620FSRSL 3110-RWR80S1620FSRSL RWR80S1620FSRSL-ND
Product Name RES 162 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14470RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details