Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1871FMBSL

Description
1.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1871FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1871FMBSL-ND
Through Hole Resistors RWR80S1871FMBSL-ND
1.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1871FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1871FMBSL
Wirewound Resistors 3110-RWR80S1871FMBSL
EGS-3-80 1.87K 1% RWR80S1871FM BSL

EGS-3-80 1.87K 1% RWR80S1871FM BSL

Supplier's Site Datasheet
RES 1.87K OHM 2W 1% WW AXIAL - RWR80S1871FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 2W 1% WW AXIAL
RWR80S1871FMBSL
RES 1.87K OHM 2W 1% WW AXIAL RWR80S1871FMBSL
RES 1.87Kohm 2W 1% WW AXIAL

RES 1.87Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1871FMBSL-ND 3110-RWR80S1871FMBSL RWR80S1871FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.87K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details