Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1910FRB12

Description
EGS-3-80 191 1% RWR80S1910FR B12
Request a Quote Datasheet
Description
EGS-3-80 191 1% RWR80S1910FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1910FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1910FRB12
Wirewound Resistors 3110-RWR80S1910FRB12
EGS-3-80 191 1% RWR80S1910FR B12

EGS-3-80 191 1% RWR80S1910FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1910FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1910FRB12-ND
Through Hole Resistors RWR80S1910FRB12-ND
191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 191 OHM 2W 1% WW AXIAL - RWR80S1910FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 2W 1% WW AXIAL
RWR80S1910FRB12
RES 191 OHM 2W 1% WW AXIAL RWR80S1910FRB12
RES 191ohm 2W 1% WW AXIAL

RES 191ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1910FRB12 RWR80S1910FRB12-ND RWR80S1910FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 191 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers