Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1911FRRSL

Description
EGS-3-80 1.91K 1% RWR80S1911FR RSL
Request a Quote Datasheet
Description
EGS-3-80 1.91K 1% RWR80S1911FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1911FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1911FRRSL
Wirewound Resistors 3110-RWR80S1911FRRSL
EGS-3-80 1.91K 1% RWR80S1911FR RSL

EGS-3-80 1.91K 1% RWR80S1911FR RSL

Supplier's Site Datasheet
RES 1.91K OHM 2W 1% WW AXIAL - RWR80S1911FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 2W 1% WW AXIAL
RWR80S1911FRRSL
RES 1.91K OHM 2W 1% WW AXIAL RWR80S1911FRRSL
RES 1.91Kohm 2W 1% WW AXIAL

RES 1.91Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1911FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1911FRRSL-ND
Through Hole Resistors RWR80S1911FRRSL-ND
1.91 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1911FRRSL RWR80S1911FRRSL RWR80S1911FRRSL-ND
Product Name Wirewound Resistors RES 1.91K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details