Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1541FMRSL

Description
1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1541FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1541FMRSL-ND
Through Hole Resistors RWR80S1541FMRSL-ND
1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1541FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1541FMRSL
Wirewound Resistors 3110-RWR80S1541FMRSL
EGS-3-80 1.54K 1% RWR80S1541FM RSL

EGS-3-80 1.54K 1% RWR80S1541FM RSL

Supplier's Site Datasheet
RES 1.54K OHM 2W 1% WW AXIAL - RWR80S1541FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 2W 1% WW AXIAL
RWR80S1541FMRSL
RES 1.54K OHM 2W 1% WW AXIAL RWR80S1541FMRSL
RES 1.54Kohm 2W 1% WW AXIAL

RES 1.54Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1541FMRSL-ND 3110-RWR80S1541FMRSL RWR80S1541FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.54K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details