Vishay Intertechnology, Inc. RES 191 OHM 2W 1% WW AXIAL RWR80S1910FSBSL

Description
RES 191ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 191ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 2W 1% WW AXIAL - RWR80S1910FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 2W 1% WW AXIAL
RWR80S1910FSBSL
RES 191 OHM 2W 1% WW AXIAL RWR80S1910FSBSL
RES 191ohm 2W 1% WW AXIAL

RES 191ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1910FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1910FSBSL
Wirewound Resistors 3110-RWR80S1910FSBSL
EGS-3-80 191 1% RWR80S1910FS BSL

EGS-3-80 191 1% RWR80S1910FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1910FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1910FSBSL-ND
Through Hole Resistors RWR80S1910FSBSL-ND
191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1910FSBSL 3110-RWR80S1910FSBSL RWR80S1910FSBSL-ND
Product Name RES 191 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details