Vishay Intertechnology, Inc. Wirewound Resistors RWR80S16R5FRS73

Description
EGS-3-80 16.5 1% RWR80S16R5FR S73
Request a Quote Datasheet
Description
EGS-3-80 16.5 1% RWR80S16R5FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S16R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R5FRS73
Wirewound Resistors 3110-RWR80S16R5FRS73
EGS-3-80 16.5 1% RWR80S16R5FR S73

EGS-3-80 16.5 1% RWR80S16R5FR S73

Supplier's Site Datasheet
RES 16.5 OHM 2W 1% WW AXIAL - RWR80S16R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 2W 1% WW AXIAL
RWR80S16R5FRS73
RES 16.5 OHM 2W 1% WW AXIAL RWR80S16R5FRS73
RES 16.5ohm 2W 1% WW AXIAL

RES 16.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S16R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S16R5FRS73-ND
Through Hole Resistors RWR80S16R5FRS73-ND
16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S16R5FRS73 RWR80S16R5FRS73 RWR80S16R5FRS73-ND
Product Name Wirewound Resistors RES 16.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details