Vishay Intertechnology, Inc. RES 176 OHM 2W 0.5% WW AXIAL RWR80S1760DRRSL

Description
RES 176ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 176ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 176 OHM 2W 0.5% WW AXIAL - RWR80S1760DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 176 OHM 2W 0.5% WW AXIAL
RWR80S1760DRRSL
RES 176 OHM 2W 0.5% WW AXIAL RWR80S1760DRRSL
RES 176ohm 2W 0.5% WW AXIAL

RES 176ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1760DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1760DRRSL
Wirewound Resistors 3110-RWR80S1760DRRSL
EGS-3-80 176 .5% RWR80S1760DR RSL

EGS-3-80 176 .5% RWR80S1760DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1760DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1760DRRSL-ND
Through Hole Resistors RWR80S1760DRRSL-ND
176 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

176 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1760DRRSL 3110-RWR80S1760DRRSL RWR80S1760DRRSL-ND
Product Name RES 176 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 176 ohms 176 ohms 176 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers