Vishay Intertechnology, Inc. RES 180 OHM 2W 0.5% WW AXIAL RWR80S1800DRBSL

Description
RES 180ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2W 0.5% WW AXIAL - RWR80S1800DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2W 0.5% WW AXIAL
RWR80S1800DRBSL
RES 180 OHM 2W 0.5% WW AXIAL RWR80S1800DRBSL
RES 180ohm 2W 0.5% WW AXIAL

RES 180ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1800DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1800DRBSL
Wirewound Resistors 3110-RWR80S1800DRBSL
EGS-3-80 180 .5% RWR80S1800DR BSL

EGS-3-80 180 .5% RWR80S1800DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1800DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1800DRBSL-ND
Through Hole Resistors RWR80S1800DRBSL-ND
180 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1800DRBSL 3110-RWR80S1800DRBSL RWR80S1800DRBSL-ND
Product Name RES 180 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details