Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1541FRBSL

Description
EGS-3-80 1.54K 1% RWR80S1541FR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.54K 1% RWR80S1541FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1541FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1541FRBSL
Wirewound Resistors 3110-RWR80S1541FRBSL
EGS-3-80 1.54K 1% RWR80S1541FR BSL

EGS-3-80 1.54K 1% RWR80S1541FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1541FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1541FRBSL-ND
Through Hole Resistors RWR80S1541FRBSL-ND
1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.54K OHM 2W 1% WW AXIAL - RWR80S1541FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 2W 1% WW AXIAL
RWR80S1541FRBSL
RES 1.54K OHM 2W 1% WW AXIAL RWR80S1541FRBSL
RES 1.54Kohm 2W 1% WW AXIAL

RES 1.54Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1541FRBSL RWR80S1541FRBSL-ND RWR80S1541FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.54K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details