Vishay Intertechnology, Inc. Wirewound Resistors RWR80S15R0FSS73

Description
EGS-3-80 15 1% RWR80S15R0FS S73
Request a Quote Datasheet
Description
EGS-3-80 15 1% RWR80S15R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S15R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R0FSS73
Wirewound Resistors 3110-RWR80S15R0FSS73
EGS-3-80 15 1% RWR80S15R0FS S73

EGS-3-80 15 1% RWR80S15R0FS S73

Supplier's Site Datasheet
RES 15 OHM 2W 1% WW AXIAL - RWR80S15R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2W 1% WW AXIAL
RWR80S15R0FSS73
RES 15 OHM 2W 1% WW AXIAL RWR80S15R0FSS73
RES 15ohm 2W 1% WW AXIAL

RES 15ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S15R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S15R0FSS73-ND
Through Hole Resistors RWR80S15R0FSS73-ND
15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C3240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C3240
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C3240
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR80S15R0FSS73 RWR80S15R0FSS73 RWR80S15R0FSS73-ND 63C3240
Product Name Wirewound Resistors RES 15 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details