178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 178ohm 2W 1% WW AXIAL
EGS-3-80 178 1% RWR80S1780FS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S1780FSRSL-ND | RWR80S1780FSRSL | 3110-RWR80S1780FSRSL |
| Product Name | Through Hole Resistors | RES 178 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 178 ohms | 178 ohms | 178 ohms |