Vishay Intertechnology, Inc. RES 1.69K OHM 2W 0.1% WW AXIAL RWR80S1691BSB12

Description
RES 1.69Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 2W 0.1% WW AXIAL - RWR80S1691BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 2W 0.1% WW AXIAL
RWR80S1691BSB12
RES 1.69K OHM 2W 0.1% WW AXIAL RWR80S1691BSB12
RES 1.69Kohm 2W 0.1% WW AXIAL

RES 1.69Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1691BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1691BSB12
Wirewound Resistors 3110-RWR80S1691BSB12
EGS-3-80 1.69K .1% RWR80S1691BS B12

EGS-3-80 1.69K .1% RWR80S1691BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1691BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1691BSB12-ND
Through Hole Resistors RWR80S1691BSB12-ND
1.69 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1691BSB12 3110-RWR80S1691BSB12 RWR80S1691BSB12-ND
Product Name RES 1.69K OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers