Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1650FRBSL

Description
165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1650FRBSL-ND
Through Hole Resistors RWR80S1650FRBSL-ND
165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 165 OHM 2W 1% WW AXIAL - RWR80S1650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 2W 1% WW AXIAL
RWR80S1650FRBSL
RES 165 OHM 2W 1% WW AXIAL RWR80S1650FRBSL
RES 165ohm 2W 1% WW AXIAL

RES 165ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1650FRBSL
Wirewound Resistors 3110-RWR80S1650FRBSL
EGS-3-80 165 1% RWR80S1650FR BSL

EGS-3-80 165 1% RWR80S1650FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1650FRBSL-ND RWR80S1650FRBSL 3110-RWR80S1650FRBSL
Product Name Through Hole Resistors RES 165 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers