Vishay Intertechnology, Inc. RES 189 OHM 2W 0.5% WW AXIAL RWR80S1890DRBSL

Description
RES 189ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 189ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189 OHM 2W 0.5% WW AXIAL - RWR80S1890DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189 OHM 2W 0.5% WW AXIAL
RWR80S1890DRBSL
RES 189 OHM 2W 0.5% WW AXIAL RWR80S1890DRBSL
RES 189ohm 2W 0.5% WW AXIAL

RES 189ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1890DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1890DRBSL-ND
Through Hole Resistors RWR80S1890DRBSL-ND
189 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

189 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1890DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1890DRBSL
Wirewound Resistors 3110-RWR80S1890DRBSL
EGS-3-80 189 .5% RWR80S1890DR BSL

EGS-3-80 189 .5% RWR80S1890DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1890DRBSL RWR80S1890DRBSL-ND 3110-RWR80S1890DRBSL
Product Name RES 189 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189 ohms 189 ohms 189 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers