Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1910FSB12

Description
191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1910FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1910FSB12-ND
Through Hole Resistors RWR80S1910FSB12-ND
191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1910FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1910FSB12
Wirewound Resistors 3110-RWR80S1910FSB12
EGS-3-80 191 1% RWR80S1910FS B12

EGS-3-80 191 1% RWR80S1910FS B12

Supplier's Site Datasheet
RES 191 OHM 2W 1% WW AXIAL - RWR80S1910FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 2W 1% WW AXIAL
RWR80S1910FSB12
RES 191 OHM 2W 1% WW AXIAL RWR80S1910FSB12
RES 191ohm 2W 1% WW AXIAL

RES 191ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1910FSB12-ND 3110-RWR80S1910FSB12 RWR80S1910FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 191 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details