Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1671BSB12

Description
EGS-3-80 1.67K .1% RWR80S1671BS B12
Request a Quote Datasheet
Description
EGS-3-80 1.67K .1% RWR80S1671BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1671BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1671BSB12
Wirewound Resistors 3110-RWR80S1671BSB12
EGS-3-80 1.67K .1% RWR80S1671BS B12

EGS-3-80 1.67K .1% RWR80S1671BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1671BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1671BSB12-ND
Through Hole Resistors RWR80S1671BSB12-ND
1.67 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.67 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.67K OHM 2W 0.1% WW AXIAL - RWR80S1671BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 2W 0.1% WW AXIAL
RWR80S1671BSB12
RES 1.67K OHM 2W 0.1% WW AXIAL RWR80S1671BSB12
RES 1.67Kohm 2W 0.1% WW AXIAL

RES 1.67Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1671BSB12 RWR80S1671BSB12-ND RWR80S1671BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.67K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1670 ohms 1670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details