Vishay Intertechnology, Inc. RES 17.8 OHM 2W 1% WW AXIAL RWR80S17R8FRRSL

Description
RES 17.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 2W 1% WW AXIAL - RWR80S17R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 2W 1% WW AXIAL
RWR80S17R8FRRSL
RES 17.8 OHM 2W 1% WW AXIAL RWR80S17R8FRRSL
RES 17.8ohm 2W 1% WW AXIAL

RES 17.8ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S17R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S17R8FRRSL
Wirewound Resistors 3110-RWR80S17R8FRRSL
EGS-3-80 17.8 1% RWR80S17R8FR RSL

EGS-3-80 17.8 1% RWR80S17R8FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S17R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S17R8FRRSL-ND
Through Hole Resistors RWR80S17R8FRRSL-ND
17.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S17R8FRRSL 3110-RWR80S17R8FRRSL RWR80S17R8FRRSL-ND
Product Name RES 17.8 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details