Vishay Intertechnology, Inc. RES 1.74K OHM 2W 1% WW AXIAL RWR80S1741FRB12

Description
RES 1.74Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 2W 1% WW AXIAL - RWR80S1741FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 2W 1% WW AXIAL
RWR80S1741FRB12
RES 1.74K OHM 2W 1% WW AXIAL RWR80S1741FRB12
RES 1.74Kohm 2W 1% WW AXIAL

RES 1.74Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1741FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1741FRB12-ND
Through Hole Resistors RWR80S1741FRB12-ND
1.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1741FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1741FRB12
Wirewound Resistors 3110-RWR80S1741FRB12
EGS-3-80 1.74K 1% RWR80S1741FR B12

EGS-3-80 1.74K 1% RWR80S1741FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1741FRB12 RWR80S1741FRB12-ND 3110-RWR80S1741FRB12
Product Name RES 1.74K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms 1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers