Vishay Intertechnology, Inc. RES 16.9 OHM 2W 1% WW AXIAL RWR80S16R9FSBSL

Description
RES 16.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 2W 1% WW AXIAL - RWR80S16R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 2W 1% WW AXIAL
RWR80S16R9FSBSL
RES 16.9 OHM 2W 1% WW AXIAL RWR80S16R9FSBSL
RES 16.9ohm 2W 1% WW AXIAL

RES 16.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S16R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S16R9FSBSL
Wirewound Resistors 3110-RWR80S16R9FSBSL
EGS-3-80 16.9 1% RWR80S16R9FS BSL

EGS-3-80 16.9 1% RWR80S16R9FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S16R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S16R9FSBSL-ND
Through Hole Resistors RWR80S16R9FSBSL-ND
16.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S16R9FSBSL 3110-RWR80S16R9FSBSL RWR80S16R9FSBSL-ND
Product Name RES 16.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers