Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1581BSB12

Description
EGS-3-80 1.58K .1% RWR80S1581BS B12
Request a Quote Datasheet
Description
EGS-3-80 1.58K .1% RWR80S1581BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1581BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1581BSB12
Wirewound Resistors 3110-RWR80S1581BSB12
EGS-3-80 1.58K .1% RWR80S1581BS B12

EGS-3-80 1.58K .1% RWR80S1581BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1581BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1581BSB12-ND
Through Hole Resistors RWR80S1581BSB12-ND
1.58 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.58K OHM 2W 0.1% WW AXIAL - RWR80S1581BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 0.1% WW AXIAL
RWR80S1581BSB12
RES 1.58K OHM 2W 0.1% WW AXIAL RWR80S1581BSB12
RES 1.58Kohm 2W 0.1% WW AXIAL

RES 1.58Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1581BSB12 RWR80S1581BSB12-ND RWR80S1581BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.58K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers